The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under environmental stressors, integrated on-chip regulators to eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave outputs. The device operates at 3.0 V supply voltage and includes an output enable function with NC on pin 1, as configured by its ordering code. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is designed for high-reliability applications including telecom, GNSS, and precision timing systems.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FR-30N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |