SiTime Corporation Super-TCXOs SiT5358AICFS-30VT-40.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, packaged in a 5.0 mm × 3.2 mm ceramic case. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under thermal shock, vibration, and electromagnetic interference, and includes on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, packaged in a 5.0 mm × 3.2 mm ceramic case. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under thermal shock, vibration, and electromagnetic interference, and includes on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.3 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AICFS-30VT-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AICFS-30VT-40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0082 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details