The SiT5358 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with a frequency range of 1 MHz to 60 MHz in 1 Hz steps. It features a 5.0 mm x 3.2 mm ceramic package and integrates on-chip regulators to eliminate the need for an external LDO. The part supports LVCMOS or clipped sinewave output and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This device includes digital frequency control via I2C with a pull range up to ±3200 ppm and a resolution of 5 ppt. It is designed for high-reliability applications including telecom, precision GNSS, and synchronous Ethernet systems. The specific variant SiT5358AI-FS033JQ-10
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AI-FS033JQ-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |