SiTime Corporation Super-TCXOs SiT5358AI-FS033IT-10.000000

Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability against airflow, thermal shock, vibration, and EMI, with on-chip regulators eliminating the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO configuration enables digital frequency tuning via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability against airflow, thermal shock, vibration, and EMI, with on-chip regulators eliminating the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO configuration enables digital frequency tuning via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5358AI-FS033IT-10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±50 ppb Super-TCXO

1 to 60 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5358AI-FS033IT-10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 6690-768-40-102CT-ND - DigiKey
SiTime Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details