The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under environmental stressors and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS output and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. This part is configured as a TCXO with output enable control and a non-pullable frequency, as indicated by the 'FS-33N0' ordering code.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AE-FS-33N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |