The SiT5358 is a precision MEMS Super-TCXO delivering ±50 ppb frequency stability from -40°C to 105°C, with a 5.0 mm x 3.2 mm ceramic package. It operates from 1 MHz to 60 MHz in 1 Hz steps, supports LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. The device features ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10-second averaging, and resists environmental stressors including vibration, shock, and EMI. It is RoHS and REACH compliant. The part number SiT5358AE-FS-33E0-54
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AE-FS-33E0-54.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 54 MHz |