The SiT5358 is a 1 MHz to 60 MHz, ±50 ppb stability Super-TCXO in a 5.0 mm x 3.2 mm ceramic package, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It features DualMEMS® and TurboCompensation® technologies for dynamic stability under environmental stressors, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave output. The device offers TCXO, VCTCXO, and DCTCXO configurations with digital frequency pulling via I2C up to ±3200 ppm and 5 ppt resolution, operating from -40°C to 105°C with a typical frequency slope of ±1 ppb/°C.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AE-FR033IT-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |