The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for high-reliability telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm ceramic package, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave output. The DCTCXO variant includes I2C interface for digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AC-FSG33IE-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |