The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for exceptional dynamic stability under environmental stressors such as vibration, temperature perturbation, and electromagnetic interference. The device integrates on-chip regulators to eliminate the need for external LDOs and is available in a 5.0 mm × 3.2 mm ceramic package. This variant is a VCTCXO with LVCMOS output, a 3.3 V supply, and a digital frequency pull range up to ±3200 ppm with resolution down to 5 ppt. It supports I2C digital control, is RoHS and REACH compliant, and is designed for applications including 4G/5G radios, precision GNSS, and synchronous Ethernet.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AC-FS-33VT-60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |