SiTime Corporation Super-TCXOs SiT5357AI-FP028IT-70.000000

Description
60 to 220 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
60 to 220 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability applications in telecom, wireless, and precision timing systems. It operates from -40°C to +105°C, delivers ±100 ppb frequency stability across temperature, and has a typical frequency slope of ±1 ppb/°C. The device features a 5.0 mm × 3.2 mm LVCMOS package, integrates on-chip regulators to eliminate external LDOs, and supports digital frequency pulling via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability applications in telecom, wireless, and precision timing systems. It operates from -40°C to +105°C, delivers ±100 ppb frequency stability across temperature, and has a typical frequency slope of ±1 ppb/°C. The device features a 5.0 mm × 3.2 mm LVCMOS package, integrates on-chip regulators to eliminate external LDOs, and supports digital frequency pulling via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5357AI-FP028IT-70.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, Stratum 3 Super-TCXO

60 to 220 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5357AI-FP028IT-70.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers