The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature, designed for telecom, networking, and GNSS applications. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device includes on-chip power regulators to eliminate external LDOs, supports programmable frequencies in 1 Hz steps, and meets Telcordia GR-1244-CORE Stratum 3 requirements. It is RoHS and REACH compliant with a pull range option of up to ±3200 ppm in DCTCXO mode via I2C. The SiT5357AI-FP-33N0-75
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AI-FP-33N0-75.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |