The SiT5357 is a precision MEMS Super-TCXO for 60 MHz to 220 MHz applications, compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C with a supply voltage of 3.0 V. On-chip regulators eliminate the need for external LDOs, and it supports digital frequency pulling via I2C with 5 ppt resolution. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FP-30N0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |