The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a 5.0 mm × 3.2 mm package, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It features LVCMOS output, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. The part supports factory-programmable
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AE-FP-25E0-122.880000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 123 MHz |