The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across -40°C to +105°C operation. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and on-chip regulators that eliminate the need for an external LDO. This specific variant operates at 100 MHz with a 3.3 V supply, output enable control, and a stability of ±0.1 ppm. It supports no activity dips, micro jumps, and is resistant to shock, vibration, and electromagnetic interference. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AC-FQ-33E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |