The SiT5357 is a 60 MHz to 220 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C with LVCMOS output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for external LDOs. The device is housed in a 5.0 mm × 3.2 mm package. This variant, ordered as SiT5357AC-FP-33N0-65
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AC-FP-33N0-65.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 65 MHz |