The SiT5357 is a 60 MHz to 220 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm × 3.2 mm package. It offers ±100 ppb frequency stability across the operating temperature range of -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device features LVCMOS output, integrated power supply regulators eliminating the need for an external LDO, and supports digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is rated for 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages and is RoHS and REACH compliant.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AC-FN025IL-125.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |