The SiT5357 is a precision MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies in 1 Hz steps, with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It supports LVCMOS output, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for external LDOs. The device is packaged in a 5.0 mm × 3.2 mm package and is compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. This variant is a TCXO configuration with a 3.3 V supply and ±0.25 ppm stability.
60 to 220 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5357AC-FN-33N0-65.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 65 MHz |