The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm × 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. Operating from -40°C to +105°C, it supports LVCMOS or clipped sinewave outputs, integrates on-chip power regulators, and is RoHS and REACH compliant. The SiT5356AICFQ-33VT-38
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-33VT-38.400000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |