The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and provides LVCMOS or clipped sinewave output. The device integrates on-chip regulators to reject power supply noise and is RoHS and REACH compliant. This variant is configured as a TCXO with output enable on pin 1, uses LVCMOS output, has ±0.1 ppm stability, and operates with a 3.3 V supply.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-33VT-16.367600 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |