The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant MEMS Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C in a 5.0 mm x 3.2 mm package. It features on-chip power regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-33VT-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |