The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm x 3.2 mm package with LVCMOS output, a 3.0 V supply, and includes on-chip regulators to eliminate the need for an external LDO. The device supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-30E0-38.880000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.88 MHz |