The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C in a 5.0 mm x 3.2 mm package. It supports LVCMOS output, operates at 2.8 V supply voltage, and features on-chip regulators that eliminate the need for an external LDO. The device offers digital frequency control via I2C with 5 ppt resolution and pull range up to ±3200 ppm, and is RoHS and REACH compliant. No activity dips or micro jumps occur, and it resists shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AICFQ-28E0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |