SiTime Corporation Oscillators SIT5356AICFP-28VT-40.000000

Description
40MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet
Description
40MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AICFP-28VT-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

40MHz VCTCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AICFP-28VT-40.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510AAA26M0000CAGR - Richardson RFPD
Specs
Frequency 26 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details