SiTime Corporation Oscillators SIT5356AICFP-28N0-40.000000

Description
40MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AICFP-28N0-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AICFP-28N0-40.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers