SiTime Corporation Oscillators SIT5356AI-FP-33E0-19.200000

Description
19.2MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AI-FP-33E0-19.200000-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.2MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AI-FP-33E0-19.200000-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-51342-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA8M70400CAGR - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers