The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. Supported output types are LVCMOS or clipped sinewave, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and resists shock, vibration, and board bending. It meets Telcordia GR-1244-CORE specifications and offers digital frequency control via I²C with up to ±3200 ppm pull range and 5 ppt resolution, or voltage control via an external pin. These capabilities apply to all variants in the series.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FP-28VT-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |