The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with a 5.0 mm x 3.2 mm package, designed for high-reliability telecom, networking, and precision GNSS applications. It offers ±100 ppb frequency stability across -40°C to +105°C, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS output, and operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supplies. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and board bending. This part is configured as a TCXO with output enable on pin 1, 3.3 V supply, and a 50.000000 MHz output frequency.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FN-33VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |