SiTime Corporation Super-TCXOs SiT5356AECFQ-33VT-25.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, packaged in a 5.0 mm × 3.2 mm surface-mount format. It delivers ±100 ppb frequency stability across -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10-second averaging. It integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sine wave outputs, and operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is a DCTCXO with I²C digital frequency control, offering a ±3200 ppm pull range and 5 ppt resolution. It resists shock, vibration, and board bending, with no activity dips or micro jumps. RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, packaged in a 5.0 mm × 3.2 mm surface-mount format. It delivers ±100 ppb frequency stability across -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10-second averaging. It integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sine wave outputs, and operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is a DCTCXO with I²C digital frequency control, offering a ±3200 ppm pull range and 5 ppt resolution. It resists shock, vibration, and board bending, with no activity dips or micro jumps. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AECFQ-33VT-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AECFQ-33VT-25.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details