The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features on-chip regulators to eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave outputs. The device meets Telcordia GR-1244-CORE standards and is RoHS and REACH compliant. This specific variant provides a 50.000000 MHz output frequency with a 2.8 V supply voltage and digital control via I2C with a ±50 ppm pull range.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-28E0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |