The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, designed for high-reliability telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and features on-chip power regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, is RoHS and REACH compliant, and meets Telcordia GR-1244-CORE Stratum 3 oscillator specifications. This part is configured as a TCXO with a 2.5 V supply and a 26.000000 MHz output frequency.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-25VT-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |