The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for dynamic stability under environmental stressors, operates from -40°C to +105°C, and includes on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and is packaged in a 5.0 mm × 3.2 mm surface-mount case. This part is configured as a DCTCXO with I2C digital frequency control, offering up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, and meets Telcordia GR-1244-CORE specifications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-33VT-38.880000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.88 MHz |