SiTime Corporation Oscillators SIT5356AECFP-33VT-12.000000

Description
12MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
12MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AECFP-33VT-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

12MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AECFP-33VT-12.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.7 MHz
View Details
Oscillator Crystal - 510BAA110M000CAGR - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details