The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm package and operates from -40°C to +105°C. The device offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. It integrates on-chip regulators to eliminate external LDOs and supports LVCMOS or clipped sine wave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part includes digital frequency control via I2C with a ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-33E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |