The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 Allan deviation at 10 seconds. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package with LVCMOS output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and includes on-chip regulators to eliminate the need for an external LDO. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. This specific variant operates at 48.000000 MHz with a 3.0 V supply, OE function on pin 1, and a 5.0 mm × 3.2 mm package.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-30N0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |