The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It is available in a 5.0 mm × 3.2 mm package and supports LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device operates from -40°C to +105°C, features on-chip power regulation to eliminate external LDOs, and resists environmental stressors including vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-30N0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |