SiTime Corporation Super-TCXOs SiT5356AECFP-28E0-26.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. This device supports digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. This device supports digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AECFP-28E0-26.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AECFP-28E0-26.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details