The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for telecommunications, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate the need for external LDOs and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. It is RoHS and REACH compliant, and features no activity dips or microjumps. This specific variant, SiT5356AECFP-25N0-16
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25N0-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |