The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and supports LVCMOS or clipped sinewave outputs. The device integrates on-chip regulators to eliminate the need for external LDOs and offers dynamic stability against vibration, shock, airflow, and EMI. This variant is configured for 2.5 V supply, LVCMOS output, ±0.25 ppm frequency stability, and industrial temperature range (-40°C to +85°C).
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFP-25N0-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |