SiTime Corporation Oscillators SIT5356AECFN-28N0-25.000000

Description
25MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet
Description
25MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AECFN-28N0-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

25MHz TCXO Clipped Sine Wave Oscillator 2.8V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AECFN-28N0-25.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillator Crystal - 510BAA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers