The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability under airflow, vibration, and thermal shock, and integrates on-chip regulators to eliminate the need for an external LDO. Available in a 5.0 mm × 3.2 mm package, it supports LVCMOS output, operates from -40°C to +105°C, and is powered by 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT5356AECFN-25VT-50
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-25VT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |