SiTime Corporation Super-TCXOs SiT5356AE-FQG33IT-24.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 second averaging. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it supports LVCMOS or clipped sinewave outputs, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for external LDOs. The device includes I2C-controlled digital frequency pulling with up to ±3200 ppm range and 5 ppt resolution. Supply voltage is configurable at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. RoHS and REACH compliant, it is suitable for telecom, wireless, networking, GNSS, and test & measurement applications.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 second averaging. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it supports LVCMOS or clipped sinewave outputs, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for external LDOs. The device includes I2C-controlled digital frequency pulling with up to ±3200 ppm range and 5 ppt resolution. Supply voltage is configurable at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. RoHS and REACH compliant, it is suitable for telecom, wireless, networking, GNSS, and test & measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AE-FQG33IT-24.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AE-FQG33IT-24.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details