SiTime Corporation Oscillators SIT5356AE-FQ-30N0-26.000000

Description
26MHz TCXO LVCMOS Oscillator 3V 10-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO LVCMOS Oscillator 3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AE-FQ-30N0-26.000000-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO LVCMOS Oscillator 3V 10-SMD, No Lead

26MHz TCXO LVCMOS Oscillator 3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AE-FQ-30N0-26.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA156M250CAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-184-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18.43 MHz
View Details
3 suppliers