The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages with LVCMOS or clipped sinewave output. The device includes on-chip regulators to eliminate external LDOs and offers digital frequency pull via I2C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33VT-19.200000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.2 MHz |