The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecommunications and networking applications. It operates from -40°C to +105°C with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. The device features on-chip power regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and is housed in a 5.0 mm × 3.2 mm package. For the SiT5356AE-FP-33N0-48
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33N0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |