The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant precision Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for dynamic stability under environmental stressors, integrates on-chip regulators to eliminate the need for external LDOs, and operates from -40°C to +105°C. The device offers LVCMOS or clipped sinewave output, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and provides Digital-Controlled TCXO functionality via I2C with up to ±3200 ppm pull range and 5 ppt resolution. It is housed in a 5.0 mm x 3.2 mm package and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33E0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |