The SiT5356 is a 1 MHz to 60 MHz Stratum 3 Elite Platform Super-TCXO with a 5.0 mm × 3.2 mm package, designed for high-reliability telecommunications, wireless, and precision timing applications. It offers ±100 ppb frequency stability across -40°C to +105°C, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds. The device supports LVCMOS output, operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate external LDOs. It is compliant to Telcordia GR-1244-CORE, RoHS, and REACH standards, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-30N0-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |