The SiT5356 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz, designed to meet Telcordia GR-1244-CORE Stratum 3 specifications. It is housed in a 5.0 mm x 3.2 mm package and offers ±100 ppb frequency stability across the -40°C to +105°C temperature range with a typical frequency slope of ±1 ppb/°C. The device integrates on-chip regulators to eliminate the need for an external LDO and supports LVCMOS or clipped sinewave outputs. For the SiT5356AE-FP-28E0-40
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-28E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |