The SiT5356 is a 1 MHz to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for superior dynamic performance under environmental stressors, integrates on-chip power regulators, and operates from -40°C to +105°C. Available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output, it supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and is RoHS and REACH compliant. The SiT5356AE-FP-25N0-12
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-25N0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |