SiTime Corporation Oscillators SIT5356AE-FP-25E0-48.000000

Description
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AE-FP-25E0-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead

48MHz TCXO LVCMOS Oscillator 2.5V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AE-FP-25E0-48.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA118M125AAGR - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-080-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14536BCP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details