The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C and delivers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device features on-chip power regulators that eliminate the need for an external LDO, and supports LVCMOS or clipped sinewave output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Package size is 5.0 mm x 3.2 mm. This variant, SiT5356AE-FN-33E0-56
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FN-33E0-56.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 56 MHz |